Status: | Unknown |
---|---|
Series: | 7805 Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.54
|
360
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
1,431,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
350,000
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
350,000
in stock
|
Buy Now | |
element14
from US$0.53
|
4,726
in stock
|
Buy Now | |
Farnell
from US$0.51
|
4,726
in stock
|
Buy Now | |
Micros
from US$0.27
|
1,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.26
|
900
in stock
|
Buy Now | |
Distrelec
from US$0.53
|
672
in stock
|
Buy Now | |
Avnet Silica
-
|
412,000
in stock
|
Buy Now |
Fixed Output Voltage Nom. | 5V |
---|---|
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Input Voltage Min | 10V |
Input Voltage Max | 35V |
Product Range | 7805 Voltage Regulators |
Output Current | 1.5A |
Output Type | Fixed |
Linear Regulator Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Voltage Max | 5V |
Output Voltage Nom. | 5V |
Primary Input Voltage | 10V |
L7805 Series 1.5 A 5 V Three Terminal Positive Voltage Regulator - D2PAK | Future Electronics |
Standard Regulator Pos 5V 1.5A 3-Pin(2+Tab) D2Pak Tube Rohs Compliant: Yes |Stmicroelectronics L7805ABD2T-TR | Newark Electronics |
Standard Regulator Pos 5V 1.5A 3-Pin(2+Tab) D2PAK Tube | Avnet America |
IC, V REG +5.0V, D2PAK-3, 7805 | element14 |
Positive Voltage Regulator, 5V, 1.5A, 2%, 2V dropout, -40÷125°C | Micros |
U-Reg +5V 1,5A D2PAK | Schukat Electronic |
ST Linear Fixed Voltage Regulator, 5V, 1.5A, DDPAK | Distrelec |
Voltage Regulator 5V 2% 1.5A D2PAK | RS |
Where can I find additional details, specifications and documents for a L7805ABD2T-TR?
Additional datasheets, footprints and schematics for L7805ABD2T-TR are listed on our Part Details page. You can also find images and similar parts to L7805ABD2T-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L7805ABD2T-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L7805ABD2T-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L7805ABD2T-TR fall under?
The L7805ABD2T-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L7805ABD2T-TR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L7805ABD2T-TR you can contact the distributor directly for product support, shipping queries etc.
Is the L7805ABD2T-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L7805ABD2T-TR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for L7805ABD2T-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L7805ABD2T-TR often in real-time on the comparison pages.
What if I can't find stock of L7805ABD2T-TR?
You can fill out our help required form which you can use to request a quote for L7805ABD2T-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.