Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.54
|
690
in stock
|
Buy Now | |
Sager
from US$3.03
|
2,545
in stock
|
Buy Now | |
element14
from US$4.72
|
826
in stock
|
Buy Now | |
Newark Electronics
from US$4.61
|
384
in stock
|
Buy Now | |
Farnell
from US$5.94
|
361
in stock
|
Buy Now | |
RS Americas
from US$4.14
|
190
in stock
|
Buy Now | |
Heilind Electronics
from US$8.36
|
165
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.20
|
38
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,100
in stock
|
Buy Now |
Gender | Jack |
---|---|
Current Rating | 5A |
Pin Diameter | 2mm |
Barrel Length | - |
Connector Mounting | Panel Mount |
Contact Termination Type | Solder |
Barrel Inner Diameter | 2mm |
Barrel Outer Diameter | - |
Voltage Rating | 30V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Solder |
IP / NEMA Rating | IP68 |
DC Power Connectors Pwr Jack Sealed IP68 2mm lckg Solder | Sager |
Gender:Jack | element14 |
IP68 2.0mm DC power socket - solder lug | RS |
Connector, Power Entry, Jack, 5A | Newark Electronics |
POWER JACK, 2MM, IP68, SOLDER LUG | Farnell |
Straight Panel Mount DC Power Socket 5A 30 V dc Silver Plate IP68 2mm, L Series | Switchcraft L722AS | RS Americas |
| Heilind Electronics |
Conn Power RCP 3 POS Solder Lug ST Panel Mount 3 Terminal 1 Port | Avnet Abacus |
Where can I find additional details, specifications and documents for a L722AS?
Additional datasheets, footprints and schematics for L722AS are listed on our Part Details page. You can also find images and similar parts to L722AS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L722AS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L722AS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L722AS fall under?
The L722AS is listed under Connectors > Power Entry Connectors > DC Power Connectors - Barrel Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to L722AS when available in the DC Power Connectors - Barrel Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L722AS you can contact the distributor directly for product support, shipping queries etc.
Is the L722AS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L722AS have stock available?
Authorised distributors including Sager, element14, RS, Newark Electronics and Farnell have stock available or on a lead time for L722AS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L722AS often in real-time on the comparison pages.
What if I can't find stock of L722AS?
You can fill out our help required form which you can use to request a quote for L722AS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.