Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.95
|
1,791
in stock
|
Buy Now | |
RS Americas
from US$2.87
|
2,346
in stock
|
Buy Now | |
Newark Electronics
from US$4.61
|
914
in stock
|
Buy Now | |
Heilind Electronics
from US$6.50
|
609
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.50
|
142
in stock
|
Buy Now | |
element14
from US$8.59
|
55
in stock
|
Buy Now | |
Farnell
from US$10.86
|
41
in stock
|
Buy Now | |
Sager
from US$5.87
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Gender | Jack |
---|---|
Current Rating | 5A |
Pin Diameter | 2.5mm |
Barrel Length | - |
Connector Mounting | Panel Mount |
Contact Termination Type | Solder |
Barrel Inner Diameter | 2.5mm |
Barrel Outer Diameter | - |
Voltage Rating | 30V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Solder |
IP / NEMA Rating | IP68 |
Straight Panel Mount DC Power Socket 5A 30 V dc Silver Plate IP68 2.5mm | Switchcraft L712AS | RS Americas |
IP68 2.5mm DC power socket - solder lug | RS |
Connector, Dc Power, Jack, 5A | Newark Electronics |
2.5MM PWR JACK SLD ROHS L712A SEALED | Heilind Electronics |
POWER JACK, 2.5MM, IP68, SOLDER LUG | element14 |
DC Power Connectors Pwr Jack Sealed IP68 2.5mm lckg Solder | Sager |
Conn Power RCP 3 POS Solder Lug ST Panel Mount 3 Terminal 1 Port | Avnet Abacus |
Where can I find additional details, specifications and documents for a L712AS?
Additional datasheets, footprints and schematics for L712AS are listed on our Part Details page. You can also find images and similar parts to L712AS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L712AS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L712AS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L712AS fall under?
The L712AS is listed under Connectors > Power Entry Connectors > DC Power Connectors - Barrel Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to L712AS when available in the DC Power Connectors - Barrel Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L712AS you can contact the distributor directly for product support, shipping queries etc.
Is the L712AS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L712AS have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for L712AS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L712AS often in real-time on the comparison pages.
What if I can't find stock of L712AS?
You can fill out our help required form which you can use to request a quote for L712AS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.