Status: | Active |
---|---|
Series: | L6726A |
RoHS: | Compliant |
LS-LESS start up |
Programmable soft-start |
FB disconnection protection |
Disable function |
SO-8 package |
Sensorless and programmable OCP across Low-side RdsON |
0.8V internal reference |
Flexible power supply from 5V to 12V |
1% output voltage accuracy |
Power conversion input as low as 1.5V |
Adjustable output voltage |
Oscillator internally fixed at 270kHz |
High-current integrated drivers |
Product Specifications |
---|
DS4933 Single phase PWM controller |
Technical Notes & Articles |
---|
TN1224 Mounting instructions for SMD (surface mounting device) packages |
L6726A Series 12 V 6 mA Single Phase PWM Controller Surface Mount - SOIC-8 | Future Electronics |
DC DC Cntrlr Single-OUT PWM DC to DC Controller 1.5V to 19V Input 8-Pin SO N Tube | Avnet America |
CONTROLLER, PWM, SINGLE PHASE, SMD | element14 |
Dc-Dc Converters |Stmicroelectronics L6726A | Newark Electronics |
Where can I find additional details, specifications and documents for a L6726A?
Additional datasheets, footprints and schematics for L6726A are listed on our Part Details page. You can also find images and similar parts to L6726A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6726A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6726A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6726A fall under?
The L6726A is listed under Power Management > DC-DC Switching Converters > Single-phase Controllers.
Can I view similar or alternative parts?
You can view similar parts to L6726A when available in the Single-phase Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6726A you can contact the distributor directly for product support, shipping queries etc.
Is the L6726A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L6726A have stock available?
Authorised distributors including Future Electronics, Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for L6726A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6726A often in real-time on the comparison pages.
What if I can't find stock of L6726A?
You can fill out our help required form which you can use to request a quote for L6726A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.