Status: | Unknown |
---|---|
Series: | L6574 Series |
RoHS: | Unknown |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.94
|
No stock
|
Buy Now | |
Future Electronics
from US$1.31
|
950
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.71
|
150
in stock
|
Buy Now | |
Avnet Silica
-
|
100
in stock
|
Buy Now | |
Avnet America
from US$1.21
|
-
|
Buy Now | |
element14
from US$1.57
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Ballast Controller Type | Dimming CFL/TL Controller |
---|---|
Supply Voltage Min | 10V |
Supply Voltage Max | 15.6V |
Controller IC Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | L6574 Series |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 6574 |
Device Type | Ballast Control |
Driver Case Style | SOIC |
IC Generic Number | 6574 |
Logic Function Number | 6574 |
Module Configuration | Half Bridge |
No. of Outputs | 2Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Sink Current | 450mA |
Output Sink Current Min | 300mA |
Output Source Current Max | 250mA |
Output Source Current Min | 170mA |
Output Voltage | 618V |
Output Voltage Max | 600V |
Supply Current | 25mA |
Supply Voltage Range | 10V to 16.6V |
L6574 Series 15.6 V 450 mA CFL/TL Ballast Driver Preheat and Dimming - SOIC-16N | Future Electronics |
IC: driver | Transfer Multisort Elektronik |
MOSFET DRVR 600V 0.45A 2-OUT Hi/Lo Side Half Brdg Inv/Non-Inv 16-Pin SO | Avnet Silica |
BALLAST, DIMMABLE LAMP, SMD, 6574 | element14 |
Power Conversion |Stmicroelectronics L6574D | Newark Electronics |
Where can I find additional details, specifications and documents for a L6574D?
Additional datasheets, footprints and schematics for L6574D are listed on our Part Details page. You can also find images and similar parts to L6574D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6574D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6574D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6574D fall under?
The L6574D is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to L6574D when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6574D you can contact the distributor directly for product support, shipping queries etc.
Is the L6574D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L6574D have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Avnet Silica, Avnet America and element14 have stock available or on a lead time for L6574D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6574D often in real-time on the comparison pages.
What if I can't find stock of L6574D?
You can fill out our help required form which you can use to request a quote for L6574D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.