Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.58
|
3,959
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
67,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
3,959
in stock
|
Buy Now | |
element14
from US$0.68
|
3,959
in stock
|
Buy Now | |
Avnet Silica
-
|
197,500
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
UVLO | - |
---|---|
Supply Voltage Min | 10.3V |
Supply Voltage Max | 22V |
Startup Current | 40µA |
Operating Supply Current | 3.5mA |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Duty Cycle (%) | - |
Frequency | - |
Operating Temperature Min | -25°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
L6562 Series 22 V 5 mA SMT Transition-Mode PFC Controller - SOIC-8 | Future Electronics |
Pfc Controller, Tm, 22V, Soic-8 | Newark Electronics |
PFC CONTROLLER, TM, 22V, SOIC-8 | element14 |
Power Factor Correction CONTRLR 0.04mA 8-Pin SO N T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a L6562DTR?
Additional datasheets, footprints and schematics for L6562DTR are listed on our Part Details page. You can also find images and similar parts to L6562DTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6562DTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6562DTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6562DTR fall under?
The L6562DTR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to L6562DTR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6562DTR you can contact the distributor directly for product support, shipping queries etc.
Is the L6562DTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L6562DTR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for L6562DTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6562DTR often in real-time on the comparison pages.
What if I can't find stock of L6562DTR?
You can fill out our help required form which you can use to request a quote for L6562DTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.