Status: | Active |
---|---|
Series: | L6480 |
RoHS: | Compliant |
Operating voltage: 7.5 V - 85 V |
Dual full bridge gate driver for N-channel MOSFETs |
Fully programmable gate driving |
Embedded Miller clamp function |
Programmable speed profile |
Up to 1/128 microstepping |
Sensorless stall detection |
Integrated voltage regulators |
SPI interface |
Low quiescent standby currents |
Programmable non dissipative overcurrent protection |
Overtemperature protection |
Product Specifications |
---|
DS9080 Microstepping motor controller with motion engine and SPI |
Selection Guides |
---|
STSPIN motor drivers |
Brochures |
---|
Motor Control Reference Guide |
Products and solutions for Smart industry |
STM32 Nucleo expansion boards Motor control selection guide |
Magazine Articles |
---|
STSPIN Motor Control: Design Considerations for Brushless Direct Current Motor Control |
Smart solution for high end stepper motor driver |
ST L6480HTR | RS |
L6480 Series 85 V 100 mA SMT Microstepping Motor Controller - HTSSOP-38 | Future Electronics |
Bipolar Stepper Motor 38-Pin HTSSOP EP T/R | Avnet America |
MOTOR DRIVER, STEPPER, HTSSOP-38 | Farnell |
Motion Control & Automation |Stmicroelectronics L6480HTR | Newark Electronics |
Where can I find additional details, specifications and documents for a L6480HTR?
Additional datasheets, footprints and schematics for L6480HTR are listed on our Part Details page. You can also find images and similar parts to L6480HTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6480HTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6480HTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6480HTR fall under?
The L6480HTR is listed under Motor Drivers > Stepper Motor Drivers.
Can I view similar or alternative parts?
You can view similar parts to L6480HTR when available in the Stepper Motor Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6480HTR you can contact the distributor directly for product support, shipping queries etc.
Is the L6480HTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L6480HTR have stock available?
Authorised distributors including RS, Future Electronics, Avnet America, Farnell and Newark Electronics have stock available or on a lead time for L6480HTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6480HTR often in real-time on the comparison pages.
What if I can't find stock of L6480HTR?
You can fill out our help required form which you can use to request a quote for L6480HTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.