Status: | Active |
---|---|
Series: | L6235Q |
RoHS: | Compliant |
Prices starting from US$2.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.12
|
7,255
in stock
|
Buy Now | |
Newark Electronics
from US$3.53
|
8,300
in stock
|
Buy Now | |
Future Electronics
from US$2.90
|
7,500
in stock
|
Buy Now | |
element14
from US$4.34
|
7,255
in stock
|
Buy Now | |
Avnet America
from US$3.07
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Operating supply voltage from 8 to 52 V |
5.6 A output peak current |
RDS(on)0.3 Ω typ. value @ TJ= 25 °C |
Operating frequency up to 100 kHz |
Non-dissipative overcurrent protection |
Diagnostic output |
Constant tOFFPWM current controller |
Slow decay synchronous rectification |
60° and 120° Hall effect decoding logic |
Brake function |
Tacho output for speed loop |
Cross conduction protection |
Thermal shutdown |
Undervoltage lockout |
Integrated fast freewheeling diodes |
Product Specifications |
---|
DS7293 DMOS driver for three-phase brushless dc motor |
Design Notes & Tips |
---|
DT0045 Design made easy with DC & BLDC motor driver tools |
DT0001 Speed control using the L6235 or L6229 with a PWM output from a microcontroller |
Presentations |
---|
An introduction to electric motors |
Flyers |
---|
High-performance, 3-phase motor controller with STM32G4 MCU |
STSPIN32 - High-Voltage three-phase Motor Controllers with Embedded STM32 MCU |
Selection Guides |
---|
STSPIN motor drivers |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Motor Control Reference Guide |
Products and solutions for Smart industry |
STM32 Nucleo expansion boards Motor control selection guide |
Magazine Articles |
---|
STSPIN Motor Control: Design Considerations for Brushless Direct Current Motor Control |
Motor Driver, Brushless, 2.5A, Qfn-Ep-48 | Newark Electronics |
L6235Q Series 52 V 2.5 A DMOS Driver for 3-Phase Brushless DC Motor - QFN-48 | Future Electronics |
3-PH BLRC MOTOR DRIVER, -40 TO 150DEG C | element14 |
3-Phase Brushless DC Motor Driver 48-Pin QFN EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a L6235QTR?
Additional datasheets, footprints and schematics for L6235QTR are listed on our Part Details page. You can also find images and similar parts to L6235QTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6235QTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6235QTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6235QTR fall under?
The L6235QTR is listed under Motor Drivers > Brushless DC Motor Drivers.
Can I view similar or alternative parts?
You can view similar parts to L6235QTR when available in the Brushless DC Motor Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6235QTR you can contact the distributor directly for product support, shipping queries etc.
Is the L6235QTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L6235QTR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and Avnet America have stock available or on a lead time for L6235QTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6235QTR often in real-time on the comparison pages.
What if I can't find stock of L6235QTR?
You can fill out our help required form which you can use to request a quote for L6235QTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.