Status: | Active |
---|---|
Series: | L6230 |
RoHS: | Compliant |
Prices starting from US$2.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.98
|
3,100
in stock
|
Buy Now | |
Newark Electronics
from US$2.68
|
3,100
in stock
|
Buy Now | |
element14
from US$2.64
|
3,100
in stock
|
Buy Now | |
Future Electronics
from US$2.29
|
3,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$2.43
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Operating supply voltage from 8 to 52 V |
2.8 A output peak current (1.4 A RMS) |
RDS(on) 0.73 Ω typ. value at TJ = 25 °C |
Integrated fast freewheeling diodes |
Operating frequency up to 100 kHz |
Non-dissipative overcurrent detection and protection |
Cross conduction protection |
Diagnostic output |
Uncommitted comparator |
Thermal shutdown |
Undervoltage lockout |
Product Specifications |
---|
DS6996 DMOS driver for three-phase brushless DC motor |
Application Notes |
---|
AN5397 Current Sensing in motion control applications |
AN3244 EVAL6230QR demonstration board |
AN4243 L6230 DMOS driver for three-phase brushless DC motor |
Design Notes & Tips |
---|
DT0045 Design made easy with DC & BLDC motor driver tools |
DT0114 ST用于无人机和手持式设备的云台控制解决方案 |
Application Notes for related Tools & Software |
---|
AN4903 Generating jerk limited move profiles with the STEVAL-IHM042V1 evaluation board |
Flyers |
---|
High-performance, 3-phase motor controller with STM32G4 MCU |
STSPIN32 - High-Voltage three-phase Motor Controllers with Embedded STM32 MCU |
Selection Guides |
---|
STSPIN motor drivers |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Motor Control Reference Guide |
Products and solutions for Smart industry |
STM32 Nucleo expansion boards Motor control selection guide |
Magazine Articles |
---|
MOTOR CONTROL ECOSYSTEM FEATURING STM32F30X AND L6230 |
STSPIN Motor Control: Design Considerations for Brushless Direct Current Motor Control |
Motor Driver, -25 To 125Deg C | Newark Electronics |
MOTOR DRIVER, -25 TO 125DEG C | element14 |
L6230 Series 52 V 1.4 A DMOS Driver for Three-Phase Brushless DC Motor -VFQFPN32 | Future Electronics |
3-Phase Brushless DC Motor Driver 32-Pin VFQFPN EP T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a L6230QTR?
Additional datasheets, footprints and schematics for L6230QTR are listed on our Part Details page. You can also find images and similar parts to L6230QTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6230QTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6230QTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6230QTR fall under?
The L6230QTR is listed under Motor Drivers > Brushless DC Motor Drivers.
Can I view similar or alternative parts?
You can view similar parts to L6230QTR when available in the Brushless DC Motor Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6230QTR you can contact the distributor directly for product support, shipping queries etc.
Is the L6230QTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L6230QTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and EBV Elektronik have stock available or on a lead time for L6230QTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6230QTR often in real-time on the comparison pages.
What if I can't find stock of L6230QTR?
You can fill out our help required form which you can use to request a quote for L6230QTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.