Status: | Active |
---|---|
Series: | L6226Q |
RoHS: | Unknown |
Prices starting from US$2.22
Operating supply voltage from 8 to 52 V |
2.8 A output peak current (1.4 A DC) |
RDS(on)0.73 Ω typ. value @ TJ = 25 °C |
Operating frequency up to 100 kHz |
Programmable high side overcurrent detection and protection |
Diagnostic output |
Paralleled operation |
Cross conduction protection |
Thermal shutdown |
Under voltage lockout |
Integrated fast free wheeling diodes |
Product Specifications |
---|
DS5670 DMOS dual full bridge driver |
Application Notes |
---|
AN2758 EVAL6226QR demonstration board using a dual full-bridge L6226Q for motor control applications |
Design Notes & Tips |
---|
DT0045 Design made easy with DC & BLDC motor driver tools |
Presentations |
---|
An introduction to electric motors |
Selection Guides |
---|
STSPIN motor drivers |
Brochures |
---|
Motor Control Reference Guide |
Products and solutions for Smart industry |
STM32 Nucleo expansion boards Motor control selection guide |
Magazine Articles |
---|
STSPIN Motor Control: Design Considerations for Brushless Direct Current Motor Control |
MOTOR DRIVER, -25 TO 125DEG C | element14 |
Motor Driver, -25 To 125Deg C | Newark Electronics |
L6226Q Series Dual Full Bridge 52 V 2.8 A 0.73 Ohm DMOS Driver SMT - VFQFPN-32 | Future Electronics |
MOSFET DRVR 2.8A 4-OUT Hi/Lo Side Full Brdg 32-Pin VFQFPN T/R | Avnet America |
Where can I find additional details, specifications and documents for a L6226QTR?
Additional datasheets, footprints and schematics for L6226QTR are listed on our Part Details page. You can also find images and similar parts to L6226QTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6226QTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6226QTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6226QTR fall under?
The L6226QTR is listed under Motor Drivers > Brushed DC Motor Drivers.
Can I view similar or alternative parts?
You can view similar parts to L6226QTR when available in the Brushed DC Motor Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6226QTR you can contact the distributor directly for product support, shipping queries etc.
Is the L6226QTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L6226QTR have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for L6226QTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6226QTR often in real-time on the comparison pages.
What if I can't find stock of L6226QTR?
You can fill out our help required form which you can use to request a quote for L6226QTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.