Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Able to drive both windings of bipolar stepper motor |
Output current up to 750 mA each winding |
Wide voltage range: 10 V to 46 V |
Half-step, full-step and microstepping mode |
Built-in protection diodes |
Internal PWM current control |
Low output saturation voltage |
Designed for unstabilized motor supply voltage |
Internal thermal shutdown |
Product Specifications |
---|
DS0078 Stepper motor driver |
Application Notes |
---|
AN235 Stepper motor driving |
Presentations |
---|
An introduction to electric motors |
Selection Guides |
---|
STSPIN motor drivers |
Brochures |
---|
Motor Control Reference Guide |
Products and solutions for Smart industry |
STM32 Nucleo expansion boards Motor control selection guide |
Magazine Articles |
---|
STSPIN Motor Control: Design Considerations for Brushless Direct Current Motor Control |
STEPPER MOTOR DRIVER, 6219, DIP24 | Farnell |
Motor Driver, Stepper, 750Ma, Dip-24 | Newark Electronics |
Stepper Motor Controller 24-Pin PDIP Tube | Avnet America |
Where can I find additional details, specifications and documents for a L6219?
Additional datasheets, footprints and schematics for L6219 are listed on our Part Details page. You can also find images and similar parts to L6219 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6219 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6219 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6219 fall under?
The L6219 is listed under Motor Drivers > Stepper Motor Drivers.
Can I view similar or alternative parts?
You can view similar parts to L6219 when available in the Stepper Motor Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6219 you can contact the distributor directly for product support, shipping queries etc.
Is the L6219 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L6219 have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for L6219.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6219 often in real-time on the comparison pages.
What if I can't find stock of L6219?
You can fill out our help required form which you can use to request a quote for L6219 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.