Status: | Active |
---|---|
Series: | L6207Q |
RoHS: | Unknown |
Prices starting from US$2.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.13
|
No stock
|
Buy Now | |
Chip One Stop
from US$2.78
|
1,560
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.67
|
260
in stock
|
Buy Now | |
Avnet Silica
-
|
1,300
in stock
|
Buy Now | |
Future Electronics
from US$2.85
|
-
|
Buy Now | |
Avnet America
from US$2.67
|
-
|
Buy Now | |
Farnell
from US$2.20
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Operating supply voltage from 8 to 52 V |
5.6 A output peak current |
RDS(on)0.3 Ω typ. value at Tj = 25 °C |
Operating frequency up to 100 kHz |
Non-dissipative overcurrent protection |
Dual independent constant tOFFPWM current controllers |
Slow decay synchronous rectification |
Cross conduction protection |
Thermal shutdown |
Undervoltage lockout |
Integrated fast freewheeling diodes |
Product Specifications |
---|
DS7292 DMOS dual full bridge driver |
Design Notes & Tips |
---|
DT0045 Design made easy with DC & BLDC motor driver tools |
DT0002 Reducing torque variation in half step drive |
Presentations |
---|
An introduction to electric motors |
Selection Guides |
---|
STSPIN motor drivers |
Brochures |
---|
Motor Control Reference Guide |
Products and solutions for Smart industry |
STM32 Nucleo expansion boards Motor control selection guide |
Magazine Articles |
---|
STSPIN Motor Control: Design Considerations for Brushless Direct Current Motor Control |
IC: driver | Transfer Multisort Elektronik |
Dual Full Bridge Driver 48-Pin QFN EP Tray | Avnet Silica |
DMOS Dual Full Bridge Driver QFN48EP | RS |
VFQFPN 7X7X1.0 48 PITCH 0.5 | Future Electronics |
MOTOR DRIVER, DUAL, DMOS, 5.6A, 48QFN | Farnell |
Motion Control & Automation |Stmicroelectronics L6207Q | Newark Electronics |
Where can I find additional details, specifications and documents for a L6207Q?
Additional datasheets, footprints and schematics for L6207Q are listed on our Part Details page. You can also find images and similar parts to L6207Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6207Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6207Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6207Q fall under?
The L6207Q is listed under Motor Drivers > Brushed DC Motor Drivers.
Can I view similar or alternative parts?
You can view similar parts to L6207Q when available in the Brushed DC Motor Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6207Q you can contact the distributor directly for product support, shipping queries etc.
Is the L6207Q RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L6207Q have stock available?
Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, Avnet Silica, RS and Future Electronics have stock available or on a lead time for L6207Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6207Q often in real-time on the comparison pages.
What if I can't find stock of L6207Q?
You can fill out our help required form which you can use to request a quote for L6207Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.