Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 9V |
Input Voltage Max | 46V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | HEPTAWATT |
No. of Pins | 7Pins |
Output Current | 2.5A |
Output Voltage Min | 5.1V |
Output Voltage Max | 40V |
Switching Frequency | 115kHz |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Dropout Voltage Vdo | 1.4V |
Frequency | 100kHz |
IC Generic Number | 4960 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +150°C |
Primary Input Voltage | 35V |
Termination Type | Through Hole |
Voltage Regulator Type | Switching |
IC, SWITCHING REG, 100KHZ, HEPTAWATT-7 | element14 |
Dc/Dc Conv, Buck, 115Khz, 150Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a L4960?
Additional datasheets, footprints and schematics for L4960 are listed on our Part Details page. You can also find images and similar parts to L4960 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L4960 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L4960 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L4960 fall under?
The L4960 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to L4960 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L4960 you can contact the distributor directly for product support, shipping queries etc.
Is the L4960 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L4960 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for L4960.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L4960 often in real-time on the comparison pages.
What if I can't find stock of L4960?
You can fill out our help required form which you can use to request a quote for L4960 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.