Status: | Unknown |
---|---|
Series: | 3.3V 300mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
910
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
12,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
7,500
in stock
|
Buy Now | |
element14
from US$0.66
|
7,500
in stock
|
Buy Now | |
Farnell
from US$0.60
|
7,500
in stock
|
Buy Now | |
Avnet Silica
-
|
10,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
Distrelec
from US$0.82
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 5.3V |
Input Voltage Max | 20V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 300mA |
Dropout Voltage Vdo | 400mV |
LDO Regulator Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 300mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Accuracy % | 2% |
Base Number | 4931 |
Device Marking | L4931CD33 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +85°C |
Operating Voltage Tolerance + | 2% |
Output Current Max | 0.25A |
Output Voltage Nom. | 3.3V |
Primary Input Voltage | 5.3V |
Supply Voltage Max | 20V |
Supply Voltage Min | 4.3V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Positive Fixed LDO |
L4931 Series 300 mA 3.3 V Fixed Output VLDO Regulator with Inhibit - SOIC-8 | Future Electronics |
Fixed Ldo Voltage Regulator, 5.3V To 20V, 400Mv Dropout, 3.3Vout, 300Maout, Soic-8 Rohs Compliant: Yes |Stmicroelectronics L4931CD33-TR | Newark Electronics |
IC, LDO VOLT REG, 0.83A, 0.4V, SOIC-8 | element14 |
VLDO Regulator 250mA 3.3V Inhibit SOIC8 | RS |
LDO Voltage Regulator, Fixed, 4V to 20V, Single Output, 400mV, 3.3250mA, 8 Pins, SOIC | Avnet Silica |
LDO Regulator Pos 3.3V 0.25A 8-Pin SO N T/R | Avnet America |
ST Linear Voltage Regulator, Positive, 3.16 ... 3.43V, 250mA, SO-8 | Distrelec |
Where can I find additional details, specifications and documents for a L4931CD33-TR?
Additional datasheets, footprints and schematics for L4931CD33-TR are listed on our Part Details page. You can also find images and similar parts to L4931CD33-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L4931CD33-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L4931CD33-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L4931CD33-TR fall under?
The L4931CD33-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L4931CD33-TR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L4931CD33-TR you can contact the distributor directly for product support, shipping queries etc.
Is the L4931CD33-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L4931CD33-TR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for L4931CD33-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L4931CD33-TR often in real-time on the comparison pages.
What if I can't find stock of L4931CD33-TR?
You can fill out our help required form which you can use to request a quote for L4931CD33-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.