Status: | Unknown |
---|---|
Series: | 3.3V 250mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.22
|
1,975
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
7,500
in stock
|
Buy Now | |
Avnet America
from US$0.58
|
7,500
in stock
|
Buy Now | |
element14
from US$0.64
|
4,416
in stock
|
Buy Now | |
Farnell
from US$0.65
|
4,416
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | - |
Input Voltage Max | 20V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 250mA |
Dropout Voltage Vdo | 400mV |
LDO Regulator Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 250mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Power Management Rohs Compliant: Yes |Stmicroelectronics L4931ABDT33-TR | Newark Electronics |
LDO Regulator Pos 3.3V 0.25A 3-Pin(2+Tab) DPAK T/R | Avnet America |
LDO, FIXED, 3.3V, 0.25A, TO-252-3 | element14 |
LDO Regulator 3.3V 0.25A DPAK | RS |
L4931 Series 300 mA 3.3 V Fixed Output VLDO Regulator with Inhibit -TO-252 | Future Electronics |
Where can I find additional details, specifications and documents for a L4931ABDT33-TR?
Additional datasheets, footprints and schematics for L4931ABDT33-TR are listed on our Part Details page. You can also find images and similar parts to L4931ABDT33-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L4931ABDT33-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L4931ABDT33-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L4931ABDT33-TR fall under?
The L4931ABDT33-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L4931ABDT33-TR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L4931ABDT33-TR you can contact the distributor directly for product support, shipping queries etc.
Is the L4931ABDT33-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L4931ABDT33-TR have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and RS have stock available or on a lead time for L4931ABDT33-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L4931ABDT33-TR often in real-time on the comparison pages.
What if I can't find stock of L4931ABDT33-TR?
You can fill out our help required form which you can use to request a quote for L4931ABDT33-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.