Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Inductance | 5mH |
---|---|
RMS Current (Irms) | 21.2A |
Case Dimensions | 140mm x 61mm |
Core Material | Silicone Steel |
DC Current Rating | 30A |
Inductor Type | Toroidal |
RoHS Compliant | Yes |
Choke, 5Mh, 30A | Newark Electronics |
Where can I find additional details, specifications and documents for a L3005?
Additional datasheets, footprints and schematics for L3005 are listed on our Part Details page. You can also find images and similar parts to L3005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L3005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L3005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L3005 fall under?
The L3005 is listed under Passive Components > Inductors > Toroidal Inductors > Through Hole Toroidal Inductors.
Can I view similar or alternative parts?
You can view similar parts to L3005 when available in the Through Hole Toroidal Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L3005 you can contact the distributor directly for product support, shipping queries etc.
Is the L3005 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for L3005 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for L3005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L3005 often in real-time on the comparison pages.
What if I can't find stock of L3005?
You can fill out our help required form which you can use to request a quote for L3005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.