Status: | Active |
---|---|
Series: | L298 |
RoHS: | Unknown |
Prices starting from US$6.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.25
|
475
in stock
|
Buy Now | |
element14
from US$8.73
|
475
in stock
|
Buy Now | |
Newark Electronics
from US$6.45
|
127
in stock
|
Buy Now | |
Micros
from US$7.91
|
16
in stock
|
Buy Now | |
Future Electronics
from US$8.03
|
-
|
Buy Now | |
Avnet America
from US$6.85
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
OPERATING SUPPLY VOLTAGE UP TO 46V |
LOW SATURATION VOLTAGE |
TOTAL DC CURRENT UP TO 4A |
LOGICAL \"0\" INPUT VOLTAGE UP TO 1.5 V (HIGH NOISE IMMUNITY) |
OVERTEMPERATURE PROTECTION |
Product Specifications |
---|
DS0218 Dual full-bridge driver |
Application Notes |
---|
AN240 Applications of monolithic bridge drivers |
AN235 Stepper motor driving |
Design Notes & Tips |
---|
DT0003 Implementing fast decay mode chopping using the L6506 |
DT0002 Reducing torque variation in half step drive |
Presentations |
---|
An introduction to electric motors |
Selection Guides |
---|
STSPIN motor drivers |
Brochures |
---|
Motor Control Reference Guide |
Products and solutions for Smart industry |
STM32 Nucleo expansion boards Motor control selection guide |
Magazine Articles |
---|
STSPIN Motor Control: Design Considerations for Brushless Direct Current Motor Control |
MOTOR DRIVER, DC, STEPPER, 4A, POWERSO | element14 |
Motor Driver, -40 To 150Deg C | Newark Electronics |
Dual Full-Bridge Driver, 3A Peak, 4.8÷46V, -25÷130°C | Micros |
L298 Series 46 V 4 A Surface Mount Dual Full Bridge Driver - PowerSO-20 | Future Electronics |
Dual Full Bridge Motor Driver 20-Pin PowerSO Tube | Avnet America |
Where can I find additional details, specifications and documents for a L298P?
Additional datasheets, footprints and schematics for L298P are listed on our Part Details page. You can also find images and similar parts to L298P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L298P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L298P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L298P fall under?
The L298P is listed under Motor Drivers > Brushed DC Motor Drivers.
Can I view similar or alternative parts?
You can view similar parts to L298P when available in the Brushed DC Motor Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L298P you can contact the distributor directly for product support, shipping queries etc.
Is the L298P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L298P have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Micros and Future Electronics have stock available or on a lead time for L298P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L298P often in real-time on the comparison pages.
What if I can't find stock of L298P?
You can fill out our help required form which you can use to request a quote for L298P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.