Status: | Active |
---|---|
Series: | L298 |
RoHS: | Unknown |
Prices starting from US$2.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.36
|
No stock
|
Buy Now | |
Future Electronics
from US$2.47
|
4,925
in stock
|
Buy Now | |
Newark Electronics
from US$8.13
|
1,776
in stock
|
Buy Now | |
element14
from US$7.82
|
1,706
in stock
|
Buy Now | |
Farnell
from US$7.44
|
1,706
in stock
|
Buy Now | |
Avnet America
from US$6.26
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
OPERATING SUPPLY VOLTAGE UP TO 46V |
LOW SATURATION VOLTAGE |
TOTAL DC CURRENT UP TO 4A |
LOGICAL \"0\" INPUT VOLTAGE UP TO 1.5 V (HIGH NOISE IMMUNITY) |
OVERTEMPERATURE PROTECTION |
Product Specifications |
---|
DS0218 Dual full-bridge driver |
Application Notes |
---|
AN240 Applications of monolithic bridge drivers |
AN235 Stepper motor driving |
Design Notes & Tips |
---|
DT0003 Implementing fast decay mode chopping using the L6506 |
DT0002 Reducing torque variation in half step drive |
Presentations |
---|
An introduction to electric motors |
Selection Guides |
---|
STSPIN motor drivers |
Brochures |
---|
Motor Control Reference Guide |
Products and solutions for Smart industry |
STM32 Nucleo expansion boards Motor control selection guide |
Magazine Articles |
---|
STSPIN Motor Control: Design Considerations for Brushless Direct Current Motor Control |
L298 Series Dual Full Bridge 4 A 46 V Driver Horizontal - Multiwatt-15 | Future Electronics |
Dual Full Brd Driver, Lw Noise, 15Mwatt | Newark Electronics |
DUAL FULL BRD DRIVER, LW NOISE, 15MWATT | element14 |
Dual Full Bridge Driver L298HN | RS |
Dual Full Bridge Motor Driver 15-Pin(15+Tab) MULTIWATT H Tube | Avnet America |
Where can I find additional details, specifications and documents for a L298HN?
Additional datasheets, footprints and schematics for L298HN are listed on our Part Details page. You can also find images and similar parts to L298HN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L298HN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L298HN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L298HN fall under?
The L298HN is listed under Motor Drivers > Brushed DC Motor Drivers.
Can I view similar or alternative parts?
You can view similar parts to L298HN when available in the Brushed DC Motor Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L298HN you can contact the distributor directly for product support, shipping queries etc.
Is the L298HN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L298HN have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for L298HN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L298HN often in real-time on the comparison pages.
What if I can't find stock of L298HN?
You can fill out our help required form which you can use to request a quote for L298HN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.