Status: | Active |
---|---|
Series: | L297 |
RoHS: | Compliant |
Prices starting from US$7.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.60
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$11.70
|
3,449
in stock
|
Buy Now | |
Schukat Electronic
from US$7.43
|
3,220
in stock
|
Buy Now | |
element14
from US$13.25
|
2,653
in stock
|
Buy Now | |
Farnell
from US$12.49
|
2,653
in stock
|
Buy Now | |
Future Electronics
from US$11.46
|
720
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.51
|
256
in stock
|
Buy Now | |
Avnet America
from US$9.65
|
206
in stock
|
Buy Now | |
Micros
from US$12.00
|
99
in stock
|
Buy Now | |
Distrelec
from US$14.89
|
59
in stock
|
Buy Now | |
Rapid Electronics
from US$23.33
|
39
in stock
|
Buy Now | |
EBV Elektronik
-
|
60
in stock
|
Buy Now | |
Avnet Silica
-
|
20
in stock
|
Buy Now |
RESET INPUT & HOME OUTPUT |
FEW EXTERNAL COMPONENTS |
NORMAL/WAVE DRIVE |
CLOCKWISE/ANTICLOCKWISE DIRECTION |
HALF/FULL STEP MODES |
PROGRAMMABLE LOAD CURRENT |
ENABLE INPUT |
SWITCHMODE LOAD CURRENT REGULATION |
Product Specifications |
---|
DS0050 Stepper motor controllers |
Application Notes |
---|
AN235 Stepper motor driving |
Presentations |
---|
An introduction to electric motors |
Selection Guides |
---|
STSPIN motor drivers |
Brochures |
---|
Motor Control Reference Guide |
Products and solutions for Smart industry |
STM32 Nucleo expansion boards Motor control selection guide |
Magazine Articles |
---|
STSPIN Motor Control: Design Considerations for Brushless Direct Current Motor Control |
Motor Driver, -40 To 150Deg C | Newark Electronics |
Stepper Motor Contr. 10V DIP20 | Schukat Electronic |
STEPPER MOTOR CONTROLLER, 20DIP | element14 |
L297 Series 10 V 4 Output Half/Full Mode Stepper Motor Controller - DIP-20 | Future Electronics |
IC: driver | Transfer Multisort Elektronik |
Stepper Motor Controller 5V 20-Pin PDIP Tube | Avnet America |
Stepper Motor Controller, 4.75÷7V, -40÷150°C | Micros |
ST Motor Driver IC, PDIP, | Distrelec |
L297/1 Stepper Motor Controller | Rapid Electronics |
Stepper Motor Controller 5V PDIP20 | RS |
Where can I find additional details, specifications and documents for a L297/1?
Additional datasheets, footprints and schematics for L297/1 are listed on our Part Details page. You can also find images and similar parts to L297/1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L297/1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L297/1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L297/1 fall under?
The L297/1 is listed under Motor Drivers > Stepper Motor Drivers.
Can I view similar or alternative parts?
You can view similar parts to L297/1 when available in the Stepper Motor Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L297/1 you can contact the distributor directly for product support, shipping queries etc.
Is the L297/1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L297/1 have stock available?
Authorised distributors including Newark Electronics, Schukat Electronic, element14, Farnell and Future Electronics have stock available or on a lead time for L297/1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L297/1 often in real-time on the comparison pages.
What if I can't find stock of L297/1?
You can fill out our help required form which you can use to request a quote for L297/1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.