Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Outputs | 2Outputs |
---|---|
Output Current | 4.5A |
Output Voltage | 2V |
Driver Case Style | Multiwatt |
No. of Pins | 11Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 16V |
RoHS Compliant | Yes |
IC, SOLENOID DRIVER | element14 |
Solenoid Driver, 4.5A, Multiwatt-11 | Newark Electronics |
Where can I find additional details, specifications and documents for a L294?
Additional datasheets, footprints and schematics for L294 are listed on our Part Details page. You can also find images and similar parts to L294 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L294 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L294 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L294 fall under?
The L294 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > Motor Drivers / Controllers.
Can I view similar or alternative parts?
You can view similar parts to L294 when available in the Motor Drivers / Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L294 you can contact the distributor directly for product support, shipping queries etc.
Is the L294 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for L294 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for L294.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L294 often in real-time on the comparison pages.
What if I can't find stock of L294?
You can fill out our help required form which you can use to request a quote for L294 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.