Status: | Active |
---|---|
Series: | L293B |
RoHS: | Unknown |
Prices starting from US$1.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.83
|
545
in stock
|
Buy Now | |
Future Electronics
from US$1.71
|
8,605
in stock
|
Buy Now | |
Newark Electronics
from US$5.24
|
4,793
in stock
|
Buy Now | |
element14
from US$3.91
|
3,530
in stock
|
Buy Now | |
Farnell
from US$5.23
|
3,480
in stock
|
Buy Now | |
Schukat Electronic
from US$2.86
|
2,175
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.34
|
364
in stock
|
Buy Now | |
Distrelec
from US$4.82
|
293
in stock
|
Buy Now | |
Avnet Silica
-
|
3,775
in stock
|
Buy Now | |
EBV Elektronik
-
|
500
in stock
|
Buy Now | |
Avnet America
from US$3.83
|
-
|
Buy Now |
OVERTEMPERATURE PROTECTION |
OUTPUT CURRENT 1A PER CHANNEL |
INHIBIT FACILITY |
PEAK OUTPUT CURRENT 2A PER CHANNEL (non repetitive) |
SEPARATE LOGIC SUPPLY |
HIGH NOISE IMMUNITY |
Product Specifications |
---|
DS0045 Push-pull four channel drivers |
Presentations |
---|
An introduction to electric motors |
Selection Guides |
---|
STSPIN motor drivers |
Brochures |
---|
Motor Control Reference Guide |
Products and solutions for Smart industry |
STM32 Nucleo expansion boards Motor control selection guide |
Magazine Articles |
---|
STSPIN Motor Control: Design Considerations for Brushless Direct Current Motor Control |
L293B Series 36 V 2 A Quad High and Low Side 2 A 36 V Push - Pull Driver- DIP-16 | Future Electronics |
Motor Driver, Dc Brush, 1A, Dip-16 | Newark Electronics |
MOTOR DRIVER, DC BRUSH, 1A, DIP-16 | element14 |
4xDriver 36V 1A DIP16 | Schukat Electronic |
4-Channel Motor Driver 24V, PDIP16 | RS |
IC: driver | Transfer Multisort Elektronik |
ST Motor Driver IC, DIP, 1A | Distrelec |
4-Channel Motor Driver 24V 16-Pin PDIP Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a L293B?
Additional datasheets, footprints and schematics for L293B are listed on our Part Details page. You can also find images and similar parts to L293B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L293B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L293B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L293B fall under?
The L293B is listed under Motor Drivers > Brushed DC Motor Drivers.
Can I view similar or alternative parts?
You can view similar parts to L293B when available in the Brushed DC Motor Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L293B you can contact the distributor directly for product support, shipping queries etc.
Is the L293B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L293B have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for L293B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L293B often in real-time on the comparison pages.
What if I can't find stock of L293B?
You can fill out our help required form which you can use to request a quote for L293B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.