Status: | Unknown |
---|---|
Series: | 17D Series |
RoHS: | Compliant |
Product Range | 17D Series |
---|---|
Screw Length | 9.3mm |
Thread Size - Imperial | 4-40 |
Accessory Type | Screw Lock Assembly |
For Use With | Amphenol 17 Series D Sub Connectors |
RoHS Compliant | Yes |
Dsub Accessary, Male Screw Locking Set, 4-40 Thr |Amphenol Communications Solutions L17D20420EX | Newark Electronics |
D-SUB ACCESSORY | Avnet America |
Dsub Accessary, Male Screw Locking Set, 4-40 Thr | Amphenol Commercial (Amphenol CS) L17D20420EX | RS Americas |
Where can I find additional details, specifications and documents for a L17D20420EX?
Additional datasheets, footprints and schematics for L17D20420EX are listed on our Part Details page. You can also find images and similar parts to L17D20420EX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L17D20420EX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L17D20420EX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L17D20420EX fall under?
The L17D20420EX is listed under Connectors > D Sub Connectors & Components > D Sub Jack Screws.
Can I view similar or alternative parts?
You can view similar parts to L17D20420EX when available in the D Sub Jack Screws range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L17D20420EX you can contact the distributor directly for product support, shipping queries etc.
Is the L17D20420EX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for L17D20420EX have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for L17D20420EX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L17D20420EX often in real-time on the comparison pages.
What if I can't find stock of L17D20420EX?
You can fill out our help required form which you can use to request a quote for L17D20420EX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.