Status: | Unknown |
---|---|
Series: | 17D Series |
RoHS: | Unknown |
Prices starting from US$3.36
Product Range | 17D Series |
---|---|
Screw Length | 9.3mm |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 |
Accessory Type | Screw Lock Assembly |
For Use With | Amphenol 17 Series D Sub Connectors |
D Sub Screw Lock, Male, #4-40, 0.28In | Newark Electronics |
D SUB SCREW LOCK, MALE, #4-40, 0.28IN | element14 |
hardware d-subminiature male screw lockassembly 4-40 unc-2a thread | Amphenol Commercial (Amphenol CS) L17D20419EX | RS Americas |
DSUB JACK SCREW, 17D, 4-40 | PEI-Genesis |
D Sub Jack Screw, 17D Series, 9.3 mm, 4-40 | Avnet America |
Where can I find additional details, specifications and documents for a L17D20419EX?
Additional datasheets, footprints and schematics for L17D20419EX are listed on our Part Details page. You can also find images and similar parts to L17D20419EX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L17D20419EX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L17D20419EX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L17D20419EX fall under?
The L17D20419EX is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to L17D20419EX when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L17D20419EX you can contact the distributor directly for product support, shipping queries etc.
Is the L17D20419EX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L17D20419EX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and PEI-Genesis have stock available or on a lead time for L17D20419EX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L17D20419EX often in real-time on the comparison pages.
What if I can't find stock of L17D20419EX?
You can fill out our help required form which you can use to request a quote for L17D20419EX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.