Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inductance | 22µH |
---|---|
Product Range | - |
DC Current Rating | 780mA |
High Frequency Inductor Case | 1210 [3225 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 0.27ohm |
Inductance Tolerance | ± 20% |
Self Resonant Frequency Min | 17MHz |
SVHC | No SVHC (15-Jan-2018) |
Inductor Case Style | 1210 [3225 Metric] |
Operating Temperature Max | +105°C |
Operating Temperature Min | -25°C |
INDUCTOR, 1210, 22µH, ±20%, 620MA | Farnell |
V |Kemet L1210R220MDWIT | Newark Electronics |
Where can I find additional details, specifications and documents for a L1210R220MDWIT?
Additional datasheets, footprints and schematics for L1210R220MDWIT are listed on our Part Details page. You can also find images and similar parts to L1210R220MDWIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L1210R220MDWIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L1210R220MDWIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L1210R220MDWIT fall under?
The L1210R220MDWIT is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to L1210R220MDWIT when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L1210R220MDWIT you can contact the distributor directly for product support, shipping queries etc.
Is the L1210R220MDWIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L1210R220MDWIT have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for L1210R220MDWIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L1210R220MDWIT often in real-time on the comparison pages.
What if I can't find stock of L1210R220MDWIT?
You can fill out our help required form which you can use to request a quote for L1210R220MDWIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.