L1210R101MDWIT KEMET Parts by KEMET

INDUCTOR 1210 100µH ±20% 270MA

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.26

Distributor Stock
Logo for Farnell
Farnell
from US$0.26
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 100µH
Product Range -
DC Current Rating 340mA
High Frequency Inductor Case 1210 [3225 Metric]
Inductor Construction Wirewound
DC Resistance Max 1.4ohm
Inductance Tolerance ± 20%
Self Resonant Frequency Min 6MHz
SVHC No SVHC (15-Jan-2018)
Inductor Case Style 1210 [3225 Metric]
Operating Temperature Max +105°C
Operating Temperature Min -25°C

Alternative Descriptions

INDUCTOR, 1210, 100µH, ±20%, 270MA | Farnell
V |Kemet L1210R101MDWIT | Newark Electronics
Power Inductor (SMD), 100 uH, � 20%, 340 mA, 270 mA, 3.2mm x 2.5mm x 2.5mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a L1210R101MDWIT?

Additional datasheets, footprints and schematics for L1210R101MDWIT are listed on our Part Details page. You can also find images and similar parts to L1210R101MDWIT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for L1210R101MDWIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L1210R101MDWIT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does L1210R101MDWIT fall under?

The L1210R101MDWIT is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to L1210R101MDWIT when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the L1210R101MDWIT you can contact the distributor directly for product support, shipping queries etc.

Is the L1210R101MDWIT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for L1210R101MDWIT have stock available?

Authorised distributors including Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for L1210R101MDWIT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for L1210R101MDWIT often in real-time on the comparison pages.

What if I can't find stock of L1210R101MDWIT?

You can fill out our help required form which you can use to request a quote for L1210R101MDWIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay