Status: | Unknown |
---|---|
Series: | L100 Series |
RoHS: | Unknown |
Prices starting from US$8.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.93
|
No stock
|
Buy Now | |
Rapid Electronics
from US$13.66
|
80
in stock
|
Buy Now | |
Chip One Stop
from US$10.60
|
80
in stock
|
Buy Now | |
Newark Electronics
from US$10.89
|
2
in stock
|
Buy Now | |
element14
from US$11.68
|
2
in stock
|
Buy Now | |
Farnell
from US$18.06
|
2
in stock
|
Buy Now | |
RS Americas
from US$10.26
|
-
|
Buy Now |
Resistance | 3ohm |
---|---|
Product Range | L100 Series |
Power Rating | 100W |
Resistance Tolerance | ± 5% |
Voltage Rating | 2.845kV |
Resistor Element Type | Wirewound |
Temperature Coefficient | ± 400ppm/°C |
Wirewound Res.-Chassis Mt. 100watt 3ohm 5% High | Rapid Electronics |
Resistor, Power, 3 Ohm, 100W, 5% | Newark Electronics |
Resistor, Power | RS |
Resistor Wirewound Res 3 Ohms 100 W Tol 5%Lug Vitreous Enamel 270 Series | Ohmite L100J3R0E | RS Americas |
Where can I find additional details, specifications and documents for a L100J3R0E?
Additional datasheets, footprints and schematics for L100J3R0E are listed on our Part Details page. You can also find images and similar parts to L100J3R0E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L100J3R0E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L100J3R0E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L100J3R0E fall under?
The L100J3R0E is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to L100J3R0E when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L100J3R0E you can contact the distributor directly for product support, shipping queries etc.
Is the L100J3R0E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L100J3R0E have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for L100J3R0E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L100J3R0E often in real-time on the comparison pages.
What if I can't find stock of L100J3R0E?
You can fill out our help required form which you can use to request a quote for L100J3R0E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.