L0603CR47JRMST KEMET Parts by KEMET

INDUCTOR 0603 470NH ±5% 150MA

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Farnell
Farnell
from US$0.07
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 470nH
Product Range -
DC Current Rating 150mA
Inductor Construction Multilayer
DC Resistance Max 2.6ohm
Inductance Tolerance ± 5%
Self Resonant Frequency Min 300MHz
SVHC No SVHC (15-Jan-2018)
Inductor Case Style 0603 [1608 Metric]
Operating Temperature Max +85°C
Operating Temperature Min -40°C

Alternative Descriptions

INDUCTOR, 0603, 470NH, ±5%, 150MA | Farnell
V |Kemet L0603CR47JRMST | Newark Electronics
Multilayer Inductor, 470 nH, 2.04 Ohm, � 5%, 360 MHz, 150 mA, 0603 [1608 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a L0603CR47JRMST?

Additional datasheets, footprints and schematics for L0603CR47JRMST are listed on our Part Details page. You can also find images and similar parts to L0603CR47JRMST on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for L0603CR47JRMST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L0603CR47JRMST price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does L0603CR47JRMST fall under?

The L0603CR47JRMST is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to L0603CR47JRMST when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the L0603CR47JRMST you can contact the distributor directly for product support, shipping queries etc.

Is the L0603CR47JRMST RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for L0603CR47JRMST have stock available?

Authorised distributors including Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for L0603CR47JRMST.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for L0603CR47JRMST often in real-time on the comparison pages.

What if I can't find stock of L0603CR47JRMST?

You can fill out our help required form which you can use to request a quote for L0603CR47JRMST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay