L0603CR12JRMST Inductors & Filters by KEMET

INDUCTOR 120NH ±5% 300MA 0603

Status: Unknown
Series: L-RMS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0461

Distributor Stock
Logo for Farnell
Farnell
from US$0.0461
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 120nH
Product Range L-RMS Series
DC Current Rating 300mA
High Frequency Inductor Case 0603 [1608 Metric]
Inductor Construction Multilayer
DC Resistance Max 1.2ohm
Inductance Tolerance ± 5%
Self Resonant Frequency Min 500MHz
SVHC No SVHC (15-Jan-2018)
Inductor Case Style 0603 [1608 Metric]
Operating Temperature Max +85°C
Operating Temperature Min -40°C

Alternative Descriptions

INDUCTOR, 120NH, ±5%, 300MA, 0603 | Farnell
V |Kemet L0603CR12JRMST | Newark Electronics
Multilayer Inductor, 120 nH, 680 Milliohm, � 5%, 800 MHz, 300 mA, 0603 [1608 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a L0603CR12JRMST?

Additional datasheets, footprints and schematics for L0603CR12JRMST are listed on our Part Details page. You can also find images and similar parts to L0603CR12JRMST on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for L0603CR12JRMST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L0603CR12JRMST price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does L0603CR12JRMST fall under?

The L0603CR12JRMST is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to L0603CR12JRMST when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the L0603CR12JRMST you can contact the distributor directly for product support, shipping queries etc.

Is the L0603CR12JRMST RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for L0603CR12JRMST have stock available?

Authorised distributors including Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for L0603CR12JRMST.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for L0603CR12JRMST often in real-time on the comparison pages.

What if I can't find stock of L0603CR12JRMST?

You can fill out our help required form which you can use to request a quote for L0603CR12JRMST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay