L0603C15NJRMST Inductors & Filters by KEMET

INDUCTOR 15NH ±5% 300MA 0603

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0475

Distributor Stock
Logo for Farnell
Farnell
from US$0.0475
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 15nH
Product Range -
DC Current Rating 300mA
High Frequency Inductor Case 0603 [1608 Metric]
Inductor Construction Multilayer
DC Resistance Max 0.32ohm
Inductance Tolerance ± 5%
Self Resonant Frequency Min 2.3GHz
SVHC No SVHC (15-Jan-2018)
Inductor Case Style 0603 [1608 Metric]
Operating Temperature Max +85°C
Operating Temperature Min -40°C

Alternative Descriptions

INDUCTOR, 15NH, ±5%, 300MA, 0603 | Farnell
V |Kemet L0603C15NJRMST | Newark Electronics
Multilayer Inductor, 15 nH, 200 Milliohm, � 5%, 3.4 GHz, 300 mA, 0603 [1608 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a L0603C15NJRMST?

Additional datasheets, footprints and schematics for L0603C15NJRMST are listed on our Part Details page. You can also find images and similar parts to L0603C15NJRMST on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for L0603C15NJRMST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L0603C15NJRMST price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does L0603C15NJRMST fall under?

The L0603C15NJRMST is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to L0603C15NJRMST when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the L0603C15NJRMST you can contact the distributor directly for product support, shipping queries etc.

Is the L0603C15NJRMST RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for L0603C15NJRMST have stock available?

Authorised distributors including Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for L0603C15NJRMST.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for L0603C15NJRMST often in real-time on the comparison pages.

What if I can't find stock of L0603C15NJRMST?

You can fill out our help required form which you can use to request a quote for L0603C15NJRMST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay