Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inductance | 12nH |
---|---|
Product Range | - |
DC Current Rating | 300mA |
High Frequency Inductor Case | 0603 [1608 Metric] |
Inductor Construction | Multilayer |
DC Resistance Max | 0.28ohm |
Inductance Tolerance | ± 5% |
Self Resonant Frequency Min | 2.6GHz |
SVHC | No SVHC (15-Jan-2018) |
Inductor Case Style | 0603 [1608 Metric] |
Operating Temperature Max | +85°C |
Operating Temperature Min | -40°C |
FIXED IND 12NH 300MA 280MOHM SMD | Rapid Electronics |
KEMET General Purpose Inductor, 0.012uH, 5%, 1 | Distrelec |
Capacitor |Kemet L0603C12NJRMST | Newark Electronics |
Multilayer Inductor, 12 nH, 170 Milliohm, � 5%, 4 GHz, 300 mA, 0603 [1608 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a L0603C12NJRMST?
Additional datasheets, footprints and schematics for L0603C12NJRMST are listed on our Part Details page. You can also find images and similar parts to L0603C12NJRMST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L0603C12NJRMST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L0603C12NJRMST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L0603C12NJRMST fall under?
The L0603C12NJRMST is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to L0603C12NJRMST when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L0603C12NJRMST you can contact the distributor directly for product support, shipping queries etc.
Is the L0603C12NJRMST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L0603C12NJRMST have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for L0603C12NJRMST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L0603C12NJRMST often in real-time on the comparison pages.
What if I can't find stock of L0603C12NJRMST?
You can fill out our help required form which you can use to request a quote for L0603C12NJRMST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.