L0402CR10JRMST Inductors & Filters by KEMET

INDUCTOR 100NH 0.15A 0402 MULTILAYER

Status: Unknown
Series: L-RMS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0205

Distributor Stock
Logo for Farnell
Farnell
from US$0.0205
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Inductance 100nH
Product Range L-RMS Series
DC Current Rating 150mA
High Frequency Inductor Case 0402 [1005 Metric]
Inductor Construction Multilayer
DC Resistance Max 1.5ohm
Inductance Tolerance ± 5%
Self Resonant Frequency Min 600MHz
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

INDUCTOR, 100NH, 0.15A, 0402, MULTILAYER | Farnell
Inductor, 100Nh, 0.15A, 0402, Multilayer | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a L0402CR10JRMST?

Additional datasheets, footprints and schematics for L0402CR10JRMST are listed on our Part Details page. You can also find images and similar parts to L0402CR10JRMST on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for L0402CR10JRMST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L0402CR10JRMST price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does L0402CR10JRMST fall under?

The L0402CR10JRMST is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to L0402CR10JRMST when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the L0402CR10JRMST you can contact the distributor directly for product support, shipping queries etc.

Is the L0402CR10JRMST RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for L0402CR10JRMST have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for L0402CR10JRMST.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for L0402CR10JRMST often in real-time on the comparison pages.

What if I can't find stock of L0402CR10JRMST?

You can fill out our help required form which you can use to request a quote for L0402CR10JRMST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay