Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Buzzer |
---|---|
Supply Voltage Min | 4V |
Supply Voltage Max | -, 7V |
Current Rating | 35mA |
Tones | - |
Sound Level SPL | 80dB |
Resonant Frequency | 2.73kHz |
Transducer Mounting | - |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Current Consumption | 35mA |
External Diameter | 9.6mm |
External Length / Height | 5mm |
Height | 5mm |
Lead Spacing | 5mm |
Material | PBT (Black) |
Operating Temperature Max | 70°C |
Operating Temperature Min | -30°C |
Pin Length | 5.5mm |
Sound Level Distance | 10cm |
Supply Voltage | 7V |
Supply Voltage DC Max | 7V |
Supply Voltage DC Min | 4V |
Supply Voltage V DC | 5V |
Weight | 0.6g |
MAGNETIC BUZZER, PCB | element14 |
Audio Indicator Indicator Magnetic 5Vdc 35mA Pin 4Vdc 2430Hz to 3030Hz Through Hole | Avnet Abacus |
Magnetic Buzzer, Pcb | Newark Electronics |
Where can I find additional details, specifications and documents for a KXG0905C?
Additional datasheets, footprints and schematics for KXG0905C are listed on our Part Details page. You can also find images and similar parts to KXG0905C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KXG0905C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KXG0905C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KXG0905C fall under?
The KXG0905C is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to KXG0905C when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KXG0905C you can contact the distributor directly for product support, shipping queries etc.
Is the KXG0905C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KXG0905C have stock available?
Authorised distributors including element14, Farnell, Avnet Abacus and Newark Electronics have stock available or on a lead time for KXG0905C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KXG0905C often in real-time on the comparison pages.
What if I can't find stock of KXG0905C?
You can fill out our help required form which you can use to request a quote for KXG0905C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.