Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect |
Contact Current Max | 15.1A |
Contact Voltage DC Nom | 250VDC |
Microswitch, Button, Spdt, 15.1A, 250V | Newark Electronics |
Where can I find additional details, specifications and documents for a KWMB-VACA?
Additional datasheets, footprints and schematics for KWMB-VACA are listed on our Part Details page. You can also find images and similar parts to KWMB-VACA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KWMB-VACA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KWMB-VACA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KWMB-VACA fall under?
The KWMB-VACA is listed under Switches & Relays > Switches > Microswitch Snap Action Switches.
Can I view similar or alternative parts?
You can view similar parts to KWMB-VACA when available in the Microswitch Snap Action Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KWMB-VACA you can contact the distributor directly for product support, shipping queries etc.
Is the KWMB-VACA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KWMB-VACA have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for KWMB-VACA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KWMB-VACA often in real-time on the comparison pages.
What if I can't find stock of KWMB-VACA?
You can fill out our help required form which you can use to request a quote for KWMB-VACA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.