Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect |
Contact Current Max | 15.1A |
Contact Voltage DC Nom | 250VDC |
RoHS Compliant | Yes |
Microswitch, Button, Spdt, 15.1A, 250V | Newark Electronics |
Where can I find additional details, specifications and documents for a KWMA-QACA?
Additional datasheets, footprints and schematics for KWMA-QACA are listed on our Part Details page. You can also find images and similar parts to KWMA-QACA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KWMA-QACA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KWMA-QACA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KWMA-QACA fall under?
The KWMA-QACA is listed under Switches & Relays > Switches > Microswitch Snap Action Switches.
Can I view similar or alternative parts?
You can view similar parts to KWMA-QACA when available in the Microswitch Snap Action Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KWMA-QACA you can contact the distributor directly for product support, shipping queries etc.
Is the KWMA-QACA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for KWMA-QACA have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for KWMA-QACA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KWMA-QACA often in real-time on the comparison pages.
What if I can't find stock of KWMA-QACA?
You can fill out our help required form which you can use to request a quote for KWMA-QACA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.