Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Analogue |
---|---|
Sensing Accuracy Range | - |
Sensing Temperature Min | -55°C |
Sensing Temperature Max | +150°C |
Sensor Case Style | SOD-70 |
No. of Pins | 2Pins |
Supply Voltage Min | 9.9V |
Supply Voltage Max | 10.1V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 81 |
Supply Current | 10mA |
Temperature Sensing Range | -55°C to +150°C |
Temp. Sensor 1000R +-1% TO92 | Schukat Electronic |
Temperature sensor,thermistor,SOD70 | RS |
Temperature Sensor, -55÷150°C, +/-1%, 1k&ohm | Micros |
Temperature Sensor Ic, -55 C, +150 C, Sod-70, 2 Rohs Compliant: Yes |Nxp KTY81/110,112 | Newark Electronics |
IC, SENSOR, TEMPERATURE, SOD70 | element14 |
Where can I find additional details, specifications and documents for a KTY81/110 112?
Additional datasheets, footprints and schematics for KTY81/110 112 are listed on our Part Details page. You can also find images and similar parts to KTY81/110 112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KTY81/110 112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KTY81/110 112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KTY81/110 112 fall under?
The KTY81/110 112 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to KTY81/110 112 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KTY81/110 112 you can contact the distributor directly for product support, shipping queries etc.
Is the KTY81/110 112 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KTY81/110 112 have stock available?
Authorised distributors including Schukat Electronic, RS, Micros, Newark Electronics and element14 have stock available or on a lead time for KTY81/110 112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KTY81/110 112 often in real-time on the comparison pages.
What if I can't find stock of KTY81/110 112?
You can fill out our help required form which you can use to request a quote for KTY81/110 112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.