KTG1212 Sensors & Transducers by Kingstate Electronics Corporation

BUZZER MAGNETIC SMD 94DB 12V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.75

Distributor Stock
Logo for RS
RS
from US$0.75
860
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.06
343
in stock
Buy Now
Logo for element14
element14
from US$1.06
343
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.89
343
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
200,700
in stock
Buy Now
Logo for Rutronik
Rutronik
-
-
Buy Now

Specifications

Transducer Function Buzzer
Supply Voltage Min 8VDC
Supply Voltage Max 15VDC
Current Rating 40mA
Tones Buzzer
Sound Level SPL 94dBA
Resonant Frequency 2.4kHz
Transducer Mounting SMD
Product Range -

Alternative Descriptions

Transducer PCB magnetic 12Vpp 94dB | RS
Buzzer, Magnetic, Smd, 94Db, 12V | Newark Electronics
BUZZER, MAGNETIC, SMD, 94DB, 12V | element14
KISKTG1212 | Avnet Abacus
KTG 2,40kHz 12,8MM SMD | Rutronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a KTG1212?

Additional datasheets, footprints and schematics for KTG1212 are listed on our Part Details page. You can also find images and similar parts to KTG1212 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for KTG1212 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KTG1212 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does KTG1212 fall under?

The KTG1212 is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.

Can I view similar or alternative parts?

You can view similar parts to KTG1212 when available in the Transducers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the KTG1212 you can contact the distributor directly for product support, shipping queries etc.

Is the KTG1212 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for KTG1212 have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for KTG1212.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for KTG1212 often in real-time on the comparison pages.

What if I can't find stock of KTG1212?

You can fill out our help required form which you can use to request a quote for KTG1212 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay