Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Buzzer |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | -, 8V |
Current Rating | 40mA |
Tones | - |
Sound Level SPL | 87dB |
Resonant Frequency | 2.4kHz |
Transducer Mounting | - |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Coil Resistance | 45ohm |
Current Max | 40mA |
External Length / Height | 7.1mm |
External Width | 12.8mm |
Frequency | 2.4kHz |
Height | 7.1mm |
Length | 12.8mm |
Material | PPS (S-206) |
Operating Temperature Max | 85°C |
Operating Temperature Min | -30°C |
Sound Level Distance | 10cm |
Supply Voltage | 5V |
Supply Voltage AC Max | 8V |
Supply Voltage AC Min | 3V |
Weight | 2g |
Audio Indicator Transducer Magnetic 5Vo-p 40mA Solder Pad 3Vo-p Surface Mount | Avnet Abacus |
Magnetic Transducer, Smd | Newark Electronics |
MAGNETIC TRANSDUCER, SMD | element14 |
KTG 2,40kHz 12,8MM SMD 5V | Rutronik |
Where can I find additional details, specifications and documents for a KTG1205?
Additional datasheets, footprints and schematics for KTG1205 are listed on our Part Details page. You can also find images and similar parts to KTG1205 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KTG1205 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KTG1205 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KTG1205 fall under?
The KTG1205 is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to KTG1205 when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KTG1205 you can contact the distributor directly for product support, shipping queries etc.
Is the KTG1205 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KTG1205 have stock available?
Authorised distributors including Avnet Abacus, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for KTG1205.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KTG1205 often in real-time on the comparison pages.
What if I can't find stock of KTG1205?
You can fill out our help required form which you can use to request a quote for KTG1205 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.