Status: | Not Recommended |
---|---|
Series: | KSZ9692 |
RoHS: | Compliant |
ARM922T High-Performance Processor Core |
Memory Controller |
Ethernet Interfaces |
PCI Interface |
Dual High Speed USB 2.0 Interfaces |
DMA Controllers |
Peripherals |
Debugging |
Power Management |
Operating Voltage |
Reference Hardware and Software Evaluation Kit |
Comments | 10/100/1000 Ethernet SoC Controller w/ ARM9 Core |
---|---|
Ethernet Bandwidth | 10/100/1000Mbps |
TX/RX RAM Buffer(Bytes) | 8K |
Interrupt Pin | 0 |
LEDs | 0 |
Op. Voltage (V) | 0 |
# Ethernet Ports | 2 |
Temp Range Min | -40 |
Temp Rang Max | 85 |
# of Ether Ports | 0 |
Fiber Support | No |
Interface | 8/16-bit |
Buffer size Rx (KB) | 0 |
Buffer size Tx (KB) | 0 |
Supply voltage (V) | 0 |
Vdd I/O (V) | 3.3 |
LinkMD Cable Diag | No |
ESD Rating (KV) | 0 |
WOL | Yes |
Largets Pkt-Size Bytes | 0 |
# of VLAN | 0 |
Pins | Packaging | 400 | PBGA |
Temp Range | 0C to +70C |
Packing Media | Tray (40) |
Data Sheets |
---|
KSZ9692pb Datasheet |
KSZ9692pb_xpb Datasheet |
Supporting Collateral |
---|
KSZ9692 PCB Design Guideline |
KSZ9692PB_HW_Rev2.0_DP.zip |
JEDEC Indicator | e1 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0 |
Shipping Weight (kg) | 5.8 |
Lead Count | 400 |
Package Type | PBGA |
Package Width or Size | 27x27x2.46mm |
Soldering Composition | SAC405 |
Gbe And Communication Controller With Ipsec 400 Pbga 27X27X2.46Mm Tray Rohs Compliant: Yes |Microchip KSZ9692PB | Newark Electronics |
Ethernet CTLR Single Chip 10Mbps/100Mbps/1000Mbps 2.5V/3.3V 400-Pin PBGA Tray | Avnet America |
Where can I find additional details, specifications and documents for a KSZ9692PB?
Additional datasheets, footprints and schematics for KSZ9692PB are listed on our Part Details page. You can also find images and similar parts to KSZ9692PB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSZ9692PB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSZ9692PB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSZ9692PB fall under?
The KSZ9692PB is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to KSZ9692PB when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSZ9692PB you can contact the distributor directly for product support, shipping queries etc.
Is the KSZ9692PB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for KSZ9692PB have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for KSZ9692PB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSZ9692PB often in real-time on the comparison pages.
What if I can't find stock of KSZ9692PB?
You can fill out our help required form which you can use to request a quote for KSZ9692PB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.