Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.66
|
No stock
|
Buy Now | |
Microchip Technology
from US$4.78
|
11,389
in stock
|
Buy Now | |
Chip One Stop
from US$5.13
|
780
in stock
|
Buy Now | |
element14
from US$6.21
|
445
in stock
|
Buy Now | |
Farnell
from US$6.37
|
358
in stock
|
Buy Now | |
Future Electronics
from US$6.47
|
260
in stock
|
Buy Now | |
Newark Electronics
from US$6.00
|
-
|
Buy Now | |
Avnet America
from US$7.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Data Rate | 1Gbps |
---|---|
Ethernet Type | IEEE 802.3 |
Supply Voltage Min | 1.14V |
Supply Voltage Max | 1.26V |
Controller IC Case Style | QFN |
No. of Pins | 48Pins |
IC Interface Type | GMII MII RGMII |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
No. of Ports | 1Ports |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 43mA |
Supply Voltage Range | 1.14V to 1.26V |
GbE Physical Layer Transceiver with RGMII | Microchip Technology |
TXRX, GIGABIT ENET, RGMII, 48QFN | element14 |
3.465 V Gigabit Ethernet Transceiver with RGMII Support - QFN-48 | Future Electronics |
Ethernet Trans 10/100/1000 48-Pin QFN | RS |
Ethernet Controller, -40 To 85Deg C | Newark Electronics |
GBE PHYSICAL LAYER TRANSCEIVER WITH RGMII | Avnet America |
Where can I find additional details, specifications and documents for a KSZ9021RNI?
Additional datasheets, footprints and schematics for KSZ9021RNI are listed on our Part Details page. You can also find images and similar parts to KSZ9021RNI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSZ9021RNI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSZ9021RNI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSZ9021RNI fall under?
The KSZ9021RNI is listed under Electronic & Electrical Components > Semiconductors - ICs > Network Controllers.
Can I view similar or alternative parts?
You can view similar parts to KSZ9021RNI when available in the Network Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSZ9021RNI you can contact the distributor directly for product support, shipping queries etc.
Is the KSZ9021RNI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KSZ9021RNI have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, element14, Farnell and Future Electronics have stock available or on a lead time for KSZ9021RNI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSZ9021RNI often in real-time on the comparison pages.
What if I can't find stock of KSZ9021RNI?
You can fill out our help required form which you can use to request a quote for KSZ9021RNI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.