Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.05
|
No stock
|
Buy Now | |
Chip One Stop
from US$4.78
|
343
in stock
|
Buy Now | |
Newark Electronics
from US$5.23
|
-
|
Buy Now | |
Future Electronics
from US$6.23
|
-
|
Buy Now | |
Avnet America
from US$6.90
|
-
|
Buy Now | |
Microchip Technology
from US$4.58
|
-
|
Buy Now | |
element14
from US$5.51
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Data Rate | 1000Mbps |
---|---|
Ethernet Type | IEEE 802.3 |
Supply Voltage Min | 3.135V |
Supply Voltage Max | 3.465V |
Controller IC Case Style | QFN |
No. of Pins | 64Pins |
IC Interface Type | GMII MII |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
No. of Ports | 1Ports |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 73mA |
Supply Voltage Range | 3.135V to 3.465V |
Gbe Physical Layer Transceiver With Gmii/Mii 64 Vqfn 8X8X0.9Mm Tray Rohs Compliant: Yes |Microchip KSZ9021GNI | Newark Electronics |
3.465 V Gigabit Ethernet Transceiver with GMII/MII Support - QFN-64 | Future Electronics |
Ethernet TXRX Single Chip 2.5V/3.3V 10Mbps/100Mbps/1000Mbps | Avnet America |
GbE Physical Layer Transceiver with GMII/MII | Microchip Technology |
TXRX, GIGABIT, GMII/MII, 64QFN | Farnell |
Where can I find additional details, specifications and documents for a KSZ9021GNI?
Additional datasheets, footprints and schematics for KSZ9021GNI are listed on our Part Details page. You can also find images and similar parts to KSZ9021GNI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSZ9021GNI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSZ9021GNI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSZ9021GNI fall under?
The KSZ9021GNI is listed under Electronic & Electrical Components > Semiconductors - ICs > Network Controllers.
Can I view similar or alternative parts?
You can view similar parts to KSZ9021GNI when available in the Network Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSZ9021GNI you can contact the distributor directly for product support, shipping queries etc.
Is the KSZ9021GNI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KSZ9021GNI have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and Microchip Technology have stock available or on a lead time for KSZ9021GNI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSZ9021GNI often in real-time on the comparison pages.
What if I can't find stock of KSZ9021GNI?
You can fill out our help required form which you can use to request a quote for KSZ9021GNI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.