Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.26
|
3,276
in stock
|
Buy Now | |
Future Electronics
from US$2.21
|
27,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.94
|
8,975
in stock
|
Buy Now | |
element14
from US$2.87
|
8,975
in stock
|
Buy Now | |
Farnell
from US$2.50
|
8,975
in stock
|
Buy Now | |
Avnet America
from US$2.92
|
3,000
in stock
|
Buy Now | |
Avnet Silica
-
|
4,000
in stock
|
Buy Now | |
Microchip Technology
from US$1.95
|
-
|
Buy Now | |
Distrelec
from US$3.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Data Rate | 100Mbps |
---|---|
Ethernet Type | IEEE 802.3 IEEE 802.3u |
Supply Voltage Min | 3.135V |
Supply Voltage Max | 3.465V |
Controller IC Case Style | QFN |
No. of Pins | 32Pins |
IC Interface Type | MII RMII |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 53mA |
Supply Voltage Range | 3.135V to 3.465V |
KSZ8041NL Series 3.465 V 10BASE-T/100BASE-TX Physical Layer Transceiver - QFN-32 | Future Electronics |
Ethernet Controller, 100 Mbps, Ieee 802.3, Ieee 802.3U, 3.135 V, 3.465 V, Qfn, 32 Rohs Compliant: Yes |Microchip KSZ8041NLI-TR | Newark Electronics |
IC, TXRX, PHY, 10/100, LV/LP, 32MLF | element14 |
Physical Layer Transceiver 1Ch 100Mbps | RS |
PHY 1-CH 100Mbps 32-Pin VQFN T/R | Avnet America |
10/100 BASE-TX Physical Layer Transceiver | Microchip Technology |
Microchip Ethernet Transceiver, MII / RMII, QFN-32 MII / RMII | Distrelec |
Where can I find additional details, specifications and documents for a KSZ8041NLI-TR?
Additional datasheets, footprints and schematics for KSZ8041NLI-TR are listed on our Part Details page. You can also find images and similar parts to KSZ8041NLI-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSZ8041NLI-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSZ8041NLI-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSZ8041NLI-TR fall under?
The KSZ8041NLI-TR is listed under Electronic & Electrical Components > Semiconductors - ICs > Network Controllers.
Can I view similar or alternative parts?
You can view similar parts to KSZ8041NLI-TR when available in the Network Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSZ8041NLI-TR you can contact the distributor directly for product support, shipping queries etc.
Is the KSZ8041NLI-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KSZ8041NLI-TR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for KSZ8041NLI-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSZ8041NLI-TR often in real-time on the comparison pages.
What if I can't find stock of KSZ8041NLI-TR?
You can fill out our help required form which you can use to request a quote for KSZ8041NLI-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.