Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.89
|
No stock
|
Buy Now | |
Chip One Stop
from US$1.84
|
430
in stock
|
Buy Now | |
Microchip Technology
from US$1.66
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$2.53
|
-
|
Buy Now | |
Future Electronics
from US$2.24
|
-
|
Buy Now | |
Avnet America
from US$2.50
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Data Rate | 100Mbps |
---|---|
Ethernet Type | IEEE 802.3 IEEE 802.3u |
Supply Voltage Min | 3.135V |
Supply Voltage Max | 3.465V |
Controller IC Case Style | LQFP |
No. of Pins | 48Pins |
IC Interface Type | MII |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Logic Case Style | LQFP |
10/100 BASE-TX Physical Layer Transceiver | Microchip Technology |
Ethernet Txrx, 100Mbps, Lqfp-48 |Microchip KSZ8041MLL | Newark Electronics |
KSZ8041 Series 3.465 V Physical Layer Transceiver 10/100BASE-T/TX - LQFP-48 | Future Electronics |
PHY 1-CH 100Mbps 48-Pin LQFP | Avnet America |
ETHERNET TXRX, 100MBPS, LQFP-48 | Farnell |
Where can I find additional details, specifications and documents for a KSZ8041MLL?
Additional datasheets, footprints and schematics for KSZ8041MLL are listed on our Part Details page. You can also find images and similar parts to KSZ8041MLL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSZ8041MLL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSZ8041MLL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSZ8041MLL fall under?
The KSZ8041MLL is listed under Electronic & Electrical Components > Semiconductors - ICs > Network Controllers.
Can I view similar or alternative parts?
You can view similar parts to KSZ8041MLL when available in the Network Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSZ8041MLL you can contact the distributor directly for product support, shipping queries etc.
Is the KSZ8041MLL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KSZ8041MLL have stock available?
Authorised distributors including Chip One Stop, Microchip Technology, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for KSZ8041MLL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSZ8041MLL often in real-time on the comparison pages.
What if I can't find stock of KSZ8041MLL?
You can fill out our help required form which you can use to request a quote for KSZ8041MLL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.