Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 50W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 10A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 36V |
Input Voltage DC Max | 75V |
DC / DC Converter Output Type | Fixed Adjustable |
DC / DC Converter Type | Sixteenth Brick DOSA |
DC / DC Converter Mounting | Through Hole |
Width | 22.9mm |
Height | 9.3mm |
Depth | 33mm |
Where can I find additional details, specifications and documents for a KSTW010A0A41Z?
Additional datasheets, footprints and schematics for KSTW010A0A41Z are listed on our Part Details page. You can also find images and similar parts to KSTW010A0A41Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSTW010A0A41Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSTW010A0A41Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSTW010A0A41Z fall under?
The KSTW010A0A41Z is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to KSTW010A0A41Z when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSTW010A0A41Z you can contact the distributor directly for product support, shipping queries etc.
Is the KSTW010A0A41Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KSTW010A0A41Z have stock available?
Authorised distributors including element14 and TTI Europe have stock available or on a lead time for KSTW010A0A41Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSTW010A0A41Z often in real-time on the comparison pages.
What if I can't find stock of KSTW010A0A41Z?
You can fill out our help required form which you can use to request a quote for KSTW010A0A41Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.