Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Buzzer |
---|---|
Supply Voltage Min | 3VDC |
Supply Voltage Max | -, 5V |
Current Rating | 80mA |
Tones | - |
Sound Level SPL | 97dB |
Resonant Frequency | 2.73kHz |
Transducer Mounting | - |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Coil Resistance | 20ohm |
Current Max | 80mA |
External Length / Height | 3.2mm |
External Width | 8.5mm |
Frequency | 2.73kHz |
Height | 3.2mm |
Length | 8.5mm |
Material | L.C.P (White) |
Operating Temperature Max | 70°C |
Operating Temperature Min | -30°C |
Sound Level Distance | 5cm |
Supply Voltage | 3.6V |
Supply Voltage AC Max | 5V |
Supply Voltage AC Min | 3V |
Weight | 0.7g |
Magnetic Transducer, Smd Type | Newark Electronics |
MAGNETIC TRANSDUCER, SMD TYPE | element14 |
Audio Indicator Buzzer Magnetic 3.6V 80mA Solder Pad SMD T/R | Avnet Abacus |
KSSG 2,73kHz 8,5MM SMD | Rutronik |
Where can I find additional details, specifications and documents for a KSSGJ4B20?
Additional datasheets, footprints and schematics for KSSGJ4B20 are listed on our Part Details page. You can also find images and similar parts to KSSGJ4B20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSSGJ4B20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSSGJ4B20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSSGJ4B20 fall under?
The KSSGJ4B20 is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to KSSGJ4B20 when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSSGJ4B20 you can contact the distributor directly for product support, shipping queries etc.
Is the KSSGJ4B20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KSSGJ4B20 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Abacus and Rutronik have stock available or on a lead time for KSSGJ4B20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSSGJ4B20 often in real-time on the comparison pages.
What if I can't find stock of KSSGJ4B20?
You can fill out our help required form which you can use to request a quote for KSSGJ4B20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.