Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Buzzer |
---|---|
Supply Voltage Min | 1V |
Supply Voltage Max | -, 2V |
Current Rating | 35mA |
Tones | - |
Sound Level SPL | 85dB |
Resonant Frequency | 2kHz |
Transducer Mounting | - |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Coil Resistance | 16ohm |
Current Max | 35mA |
External Diameter | 12mm |
External Length / Height | 8.5mm |
Frequency | 2.048kHz |
Material | PPO (Black) |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Sound Level Distance | 10cm |
Supply Voltage | 1.5V |
Supply Voltage AC Max | 2V |
Supply Voltage AC Min | 1V |
Weight | 1.4g |
MAGNETIC TRANSDUCER, PCB | element14 |
Magnetic Transducer, Pcb | Newark Electronics |
Audio Indicator Buzzer Magnetic 1.5Vdc 35mA Pin 1Vdc Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a KSSG1201-16?
Additional datasheets, footprints and schematics for KSSG1201-16 are listed on our Part Details page. You can also find images and similar parts to KSSG1201-16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSSG1201-16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSSG1201-16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSSG1201-16 fall under?
The KSSG1201-16 is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to KSSG1201-16 when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSSG1201-16 you can contact the distributor directly for product support, shipping queries etc.
Is the KSSG1201-16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KSSG1201-16 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for KSSG1201-16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSSG1201-16 often in real-time on the comparison pages.
What if I can't find stock of KSSG1201-16?
You can fill out our help required form which you can use to request a quote for KSSG1201-16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.