Status: | Active |
---|---|
Series: | KSC1815 |
RoHS: | Compliant |
Prices starting from US$0.0262
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
68,110
in stock
|
Buy Now | |
Future Electronics
from US$0.0422
|
40,000
in stock
|
Buy Now | |
CoreStaff
from US$0.08
|
7,768
in stock
|
Buy Now | |
Newark Electronics
from US$0.0360
|
-
|
Buy Now | |
Avnet America
from US$0.0357
|
-
|
Buy Now | |
element14
from US$0.08
|
-
|
Buy Now | |
Distrelec
from US$0.12
|
-
|
Buy Now | |
Farnell
from US$0.0262
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Audio Frequency Amplifier & High Frequency OSC |
Complement t o KSA1015 |
Collector-Base Voltage : VCBO= 50V |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | KSC1815 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.25 |
IC Cont. (A) | 0.15 |
VCEO Min (V) | 50 |
VCBO (V) | 60 |
VEBO (V) | 5 |
VBE(sat) (V) | 1 |
VBE(on) (V) | - |
hFE Min | 120 |
hFE Max | 240 |
fT Min (MHz) | 80 |
PTM Max (W) | 0.4 |
Package Type | TO-92-3 LF |
Transistor, Fairchild, KSC1815YTA | RS |
KSC1815 Series 50 V 150 mA Through Hole NPN Epitaxial Silicon Transistor-TO-92-3 | Future Electronics |
Npn/50V/0.15A/120-240 Rohs Compliant: Yes |Onsemi KSC1815YTA | Newark Electronics |
Trans GP BJT NPN 50V 0.15A 3-Pin TO-92 Ammo | Avnet America |
onsemi General Purpose Transistor, NPN, 50V, TO-92 | Distrelec |
TRANSISTOR, BIPOL, NPN, 50V, TO-226AA-3 | Farnell |
Where can I find additional details, specifications and documents for a KSC1815YTA?
Additional datasheets, footprints and schematics for KSC1815YTA are listed on our Part Details page. You can also find images and similar parts to KSC1815YTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSC1815YTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSC1815YTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSC1815YTA fall under?
The KSC1815YTA is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to KSC1815YTA when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSC1815YTA you can contact the distributor directly for product support, shipping queries etc.
Is the KSC1815YTA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for KSC1815YTA have stock available?
Authorised distributors including RS, Future Electronics, CoreStaff, Newark Electronics and Avnet America have stock available or on a lead time for KSC1815YTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSC1815YTA often in real-time on the comparison pages.
What if I can't find stock of KSC1815YTA?
You can fill out our help required form which you can use to request a quote for KSC1815YTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.