Status: | Active |
---|---|
Series: | KSB1366 |
RoHS: | Compliant |
Complement to KSD2012 |
Low Frequency Power Amplifier |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | KSB1366 |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 1 |
IC Cont. (A) | 3 |
VCEO Min (V) | 60 |
VCBO (V) | 60 |
VEBO (V) | 7 |
VBE(sat) (V) | - |
VBE(on) (V) | 1 |
hFE Min | 150 |
hFE Max | 320 |
fT Min (MHz) | 9 |
PTM Max (W) | 2 |
Package Type | TO-220-3 FullPak |
Transistor, Fairchild, KSB1366GTU | RS |
Transistor,bjt,pnp,60V V(Br)Ceo,3A I(C),to-220Ab(Fp) Rohs Compliant: Yes |Onsemi KSB1366GTU | Newark Electronics |
Trans GP BJT PNP 60V 3A 3-Pin(3+Tab) TO-220F Rail | Avnet America |
TRANSISTOR, PNP, -60V, -3A, TO-220F-3 | Farnell |
Where can I find additional details, specifications and documents for a KSB1366GTU?
Additional datasheets, footprints and schematics for KSB1366GTU are listed on our Part Details page. You can also find images and similar parts to KSB1366GTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSB1366GTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSB1366GTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSB1366GTU fall under?
The KSB1366GTU is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to KSB1366GTU when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSB1366GTU you can contact the distributor directly for product support, shipping queries etc.
Is the KSB1366GTU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for KSB1366GTU have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for KSB1366GTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSB1366GTU often in real-time on the comparison pages.
What if I can't find stock of KSB1366GTU?
You can fill out our help required form which you can use to request a quote for KSB1366GTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.