Status: | Unknown |
---|---|
Series: | KS Series |
RoHS: | Compliant |
Prices starting from US$1.55
Product Range | KS Series |
---|---|
Contact Configuration | SPST-NO |
Switch Operation | Off-(On) |
Pushbutton Actuator Style | Square Raised |
Actuator / Cap Colour | White |
Contact Current AC Max | 25mA |
RoHS Compliant | Yes |
KS Series White Square SPST Off-Momentary Through Hole Key Switch | Future Electronics |
Keylock Switches Mom Pc Mnt .025A Wht Rohs Compliant: Yes |C&k Components KS11R21CQD | Newark Electronics |
C&K Keylock Switch MOM PC MNT .025A WHT | Distrelec |
Switch, P/B, SPST, OFF-MOM, Round, White Cap, 25mA, 50VAC/50VDC, ThruHole PC Pin | C&K KS11R21CQD | RS Americas |
KEY SW | TTI Europe |
Keylock Switches MOM PC MNT .025A WHT | Sager |
SWITCH KS11 KEY SWITCH PB | Boersig |
Where can I find additional details, specifications and documents for a KS11R21CQD?
Additional datasheets, footprints and schematics for KS11R21CQD are listed on our Part Details page. You can also find images and similar parts to KS11R21CQD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KS11R21CQD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KS11R21CQD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KS11R21CQD fall under?
The KS11R21CQD is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to KS11R21CQD when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KS11R21CQD you can contact the distributor directly for product support, shipping queries etc.
Is the KS11R21CQD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for KS11R21CQD have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Distrelec, RS Americas and TTI Europe have stock available or on a lead time for KS11R21CQD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KS11R21CQD often in real-time on the comparison pages.
What if I can't find stock of KS11R21CQD?
You can fill out our help required form which you can use to request a quote for KS11R21CQD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.