Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Buzzer |
---|---|
Tones | Fast Pulse |
Supply Voltage Min | 4V |
Supply Voltage Max | 28V |
Operating Current Max | 5mA |
Sound Level SPL | 82dB |
Sound Level Distance | 30cm |
Resonant Frequency | 3.5kHz |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Current Consumption | 5mA |
Current Rating | 5mA |
External Diameter | 28mm |
External Height | 25.4mm |
External Length / Height | 25.4mm |
Fixing Centres | 33.5mm |
Frequency | 3.5kHz |
Height | 25.4mm |
Lead Length | 150mm |
Material | ABS UL-94 1/16" HB HIGH HEAT (BLACK) |
Operating Temperature Max | 85°C |
Operating Temperature Min | -30°C |
Pulsing Frequency | 3Hz |
Supply Voltage DC Max | 28V |
Supply Voltage DC Min | 4V |
Supply Voltage V DC | 12V |
Weight | 10.1g |
Piezo Buzzer, Wire Type | Newark Electronics |
PIEZO BUZZER, WIRE TYPE | element14 |
Audio Indicator Buzzer Piezo 4 to 28V 5mA Wire Leaded 3 to 4kHz Flange Mount Carton | Avnet Abacus |
Where can I find additional details, specifications and documents for a KPEG251?
Additional datasheets, footprints and schematics for KPEG251 are listed on our Part Details page. You can also find images and similar parts to KPEG251 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KPEG251 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KPEG251 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KPEG251 fall under?
The KPEG251 is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to KPEG251 when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KPEG251 you can contact the distributor directly for product support, shipping queries etc.
Is the KPEG251 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KPEG251 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for KPEG251.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KPEG251 often in real-time on the comparison pages.
What if I can't find stock of KPEG251?
You can fill out our help required form which you can use to request a quote for KPEG251 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.