Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Magnetoresistive Sensor Technology | Anisotropic Magneto Resistive (AMR) |
---|---|
Magnetoresistive Sensor Type | - |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
No. of Pins | 8Pins |
Sensor Case Style | SOIC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Automotive Qualification Standard | AEC-Q100 |
IC Function | Angle Sensor |
IC Package Type | SOIC |
ANGLE SENSOR, AEC-Q100, AMR, SOIC-8 | element14 |
Sensor: Hall | Transfer Multisort Elektronik |
Angle Sensor, Amr, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a KMZ60 115?
Additional datasheets, footprints and schematics for KMZ60 115 are listed on our Part Details page. You can also find images and similar parts to KMZ60 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KMZ60 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KMZ60 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KMZ60 115 fall under?
The KMZ60 115 is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to KMZ60 115 when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KMZ60 115 you can contact the distributor directly for product support, shipping queries etc.
Is the KMZ60 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KMZ60 115 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for KMZ60 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KMZ60 115 often in real-time on the comparison pages.
What if I can't find stock of KMZ60 115?
You can fill out our help required form which you can use to request a quote for KMZ60 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.